Capital Lighting, Inc. NSP-109 Landscape Ltg.-Step Lights 628707

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.88 Height: 3.50 Length 3.50 Bulb Wattage: 9 Finish: White Product Name: Step Light, Louver Face, 9W White UPC: 732180681198 Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.88 Height: 3.50 Length 3.50 Bulb Wattage: 9 Finish: White Product Name: Step Light, Louver Face, 9W White UPC: 732180681198 Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
NSP-109 Landscape Ltg.-Step Lights - 628707 - Capital Lighting, Inc.
Columbus, OH, USA
NSP-109 Landscape Ltg.-Step Lights
628707
NSP-109 Landscape Ltg.-Step Lights 628707
PRODUCT DETAILS / SPECS Width/Dia: 4.88 Height: 3.50 Length 3.50 Bulb Wattage: 9 Finish: White Product Name: Step Light, Louver Face, 9W White UPC: 732180681198 Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.88
Height: 3.50
Length 3.50
Bulb
Wattage: 9
Finish: White
Product Name: Step Light, Louver Face, 9W White
UPC: 732180681198
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 628707
Product Name NSP-109 Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details