Capital Lighting, Inc. HS170RDSCLEDFSJ Mini Pendants-Cable 625978

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 8.75 Length 8.75 Bulb Qty: 1 Wattage: 6 Finish: Satin Nickel Product Name: One Light Pendant UPC: 0077073542355 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 8.75 Length 8.75 Bulb Qty: 1 Wattage: 6 Finish: Satin Nickel Product Name: One Light Pendant UPC: 0077073542355 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HS170RDSCLEDFSJ Mini Pendants-Cable - 625978 - Capital Lighting, Inc.
Columbus, OH, USA
HS170RDSCLEDFSJ Mini Pendants-Cable
625978
HS170RDSCLEDFSJ Mini Pendants-Cable 625978
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 8.75 Length 8.75 Bulb Qty: 1 Wattage: 6 Finish: Satin Nickel Product Name: One Light Pendant UPC: 0077073542355 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 2.75
Height: 8.75
Length 8.75
Bulb
Qty: 1
Wattage: 6
Finish: Satin Nickel
Product Name: One Light Pendant
UPC: 0077073542355
Category: Low-Voltage Pendants
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 625978
Product Name HS170RDSCLEDFSJ Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details