Capital Lighting, Inc. HS173CRSC1A7505 Pendants-Glass Down 625798

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.00 Length 60.00 Bulb Qty: 1 Wattage: 75 Finish: Satin Nickel Product Name: One Light Pendant UPC: 0077073240985 Category: Line-voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.00 Length 60.00 Bulb Qty: 1 Wattage: 75 Finish: Satin Nickel Product Name: One Light Pendant UPC: 0077073240985 Category: Line-voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HS173CRSC1A7505 Pendants-Glass Down - 625798 - Capital Lighting, Inc.
Columbus, OH, USA
HS173CRSC1A7505 Pendants-Glass Down
625798
HS173CRSC1A7505 Pendants-Glass Down 625798
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.00 Length 60.00 Bulb Qty: 1 Wattage: 75 Finish: Satin Nickel Product Name: One Light Pendant UPC: 0077073240985 Category: Line-voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 60.00
Length 60.00
Bulb
Qty: 1
Wattage: 75
Finish: Satin Nickel
Product Name: One Light Pendant
UPC: 0077073240985
Category: Line-voltage Pendants
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 625798
Product Name HS173CRSC1A7505 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details