Capital Lighting, Inc. HS173CRPC1A7510 Pendants-Glass Down 625795

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 120.00 Length 120.00 Bulb Qty: 1 Wattage: 75 Finish: Polished Chrome Product Name: One Light Pendant UPC: 0077073240978 Category: Line-voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 120.00 Length 120.00 Bulb Qty: 1 Wattage: 75 Finish: Polished Chrome Product Name: One Light Pendant UPC: 0077073240978 Category: Line-voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HS173CRPC1A7510 Pendants-Glass Down - 625795 - Capital Lighting, Inc.
Columbus, OH, USA
HS173CRPC1A7510 Pendants-Glass Down
625795
HS173CRPC1A7510 Pendants-Glass Down 625795
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 120.00 Length 120.00 Bulb Qty: 1 Wattage: 75 Finish: Polished Chrome Product Name: One Light Pendant UPC: 0077073240978 Category: Line-voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 120.00
Length 120.00
Bulb
Qty: 1
Wattage: 75
Finish: Polished Chrome
Product Name: One Light Pendant
UPC: 0077073240978
Category: Line-voltage Pendants
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 625795
Product Name HS173CRPC1A7510 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details