Capital Lighting, Inc. HS173AMSC1A7505 Pendants-Glass Down 625791

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.00 Length 60.00 Bulb Qty: 1 Wattage: 75 Finish: Satin Nickel Product Name: One Light Pendant UPC: 0077073240909 Category: Line-voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.00 Length 60.00 Bulb Qty: 1 Wattage: 75 Finish: Satin Nickel Product Name: One Light Pendant UPC: 0077073240909 Category: Line-voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HS173AMSC1A7505 Pendants-Glass Down - 625791 - Capital Lighting, Inc.
Columbus, OH, USA
HS173AMSC1A7505 Pendants-Glass Down
625791
HS173AMSC1A7505 Pendants-Glass Down 625791
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.00 Length 60.00 Bulb Qty: 1 Wattage: 75 Finish: Satin Nickel Product Name: One Light Pendant UPC: 0077073240909 Category: Line-voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 60.00
Length 60.00
Bulb
Qty: 1
Wattage: 75
Finish: Satin Nickel
Product Name: One Light Pendant
UPC: 0077073240909
Category: Line-voltage Pendants
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 625791
Product Name HS173AMSC1A7505 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details