Capital Lighting, Inc. HS177ONBZLEDMPT Mini Pendants-Cable 625764

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.90 Height: 5.80 Length 5.80 Bulb Qty: 1 Wattage: 6 Finish: Bronze Product Name: One Light Pendant UPC: 0077073541662 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.90 Height: 5.80 Length 5.80 Bulb Qty: 1 Wattage: 6 Finish: Bronze Product Name: One Light Pendant UPC: 0077073541662 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HS177ONBZLEDMPT Mini Pendants-Cable - 625764 - Capital Lighting, Inc.
Columbus, OH, USA
HS177ONBZLEDMPT Mini Pendants-Cable
625764
HS177ONBZLEDMPT Mini Pendants-Cable 625764
PRODUCT DETAILS / SPECS Width/Dia: 3.90 Height: 5.80 Length 5.80 Bulb Qty: 1 Wattage: 6 Finish: Bronze Product Name: One Light Pendant UPC: 0077073541662 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 3.90
Height: 5.80
Length 5.80
Bulb
Qty: 1
Wattage: 6
Finish: Bronze
Product Name: One Light Pendant
UPC: 0077073541662
Category: Low-Voltage Pendants
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 625764
Product Name HS177ONBZLEDMPT Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details