Capital Lighting, Inc. HS179FRBZ1B50MPT Mini Pendants-Cable 625720

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 7.30 Length 7.30 Bulb Qty: 1 Wattage: 50 Finish: Bronze Product Name: One Light Pendant UPC: 0077073331287 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 7.30 Length 7.30 Bulb Qty: 1 Wattage: 50 Finish: Bronze Product Name: One Light Pendant UPC: 0077073331287 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HS179FRBZ1B50MPT Mini Pendants-Cable - 625720 - Capital Lighting, Inc.
Columbus, OH, USA
HS179FRBZ1B50MPT Mini Pendants-Cable
625720
HS179FRBZ1B50MPT Mini Pendants-Cable 625720
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 7.30 Length 7.30 Bulb Qty: 1 Wattage: 50 Finish: Bronze Product Name: One Light Pendant UPC: 0077073331287 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 4.30
Height: 7.30
Length 7.30
Bulb
Qty: 1
Wattage: 50
Finish: Bronze
Product Name: One Light Pendant
UPC: 0077073331287
Category: Low-Voltage Pendants
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 625720
Product Name HS179FRBZ1B50MPT Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details