Capital Lighting, Inc. HS240OPPC1B50FSJ Mini Pendants-Cable 625686

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 8.00 Length 8.00 Bulb Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light Pendant UPC: 0077073323794 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 8.00 Length 8.00 Bulb Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light Pendant UPC: 0077073323794 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HS240OPPC1B50FSJ Mini Pendants-Cable - 625686 - Capital Lighting, Inc.
Columbus, OH, USA
HS240OPPC1B50FSJ Mini Pendants-Cable
625686
HS240OPPC1B50FSJ Mini Pendants-Cable 625686
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 8.00 Length 8.00 Bulb Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light Pendant UPC: 0077073323794 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 2.00
Height: 8.00
Length 8.00
Bulb
Qty: 1
Wattage: 50
Finish: Polished Chrome
Product Name: One Light Pendant
UPC: 0077073323794
Category: Low-Voltage Pendants
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 625686
Product Name HS240OPPC1B50FSJ Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details