Capital Lighting, Inc. HS235AMPC1B50FSJ Mini Pendants-Cable 625631

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 7.25 Length 7.25 Bulb Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light Pendant UPC: 0077073323671 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 7.25 Length 7.25 Bulb Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light Pendant UPC: 0077073323671 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HS235AMPC1B50FSJ Mini Pendants-Cable - 625631 - Capital Lighting, Inc.
Columbus, OH, USA
HS235AMPC1B50FSJ Mini Pendants-Cable
625631
HS235AMPC1B50FSJ Mini Pendants-Cable 625631
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 7.25 Length 7.25 Bulb Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light Pendant UPC: 0077073323671 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 7.25
Length 7.25
Bulb
Qty: 1
Wattage: 50
Finish: Polished Chrome
Product Name: One Light Pendant
UPC: 0077073323671
Category: Low-Voltage Pendants
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 625631
Product Name HS235AMPC1B50FSJ Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details