Capital Lighting, Inc. HS235RDPC1B50MPT Mini Pendants-Cable 625604

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 7.25 Length 7.25 Bulb Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light Pendant UPC: 0077073343310 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 7.25 Length 7.25 Bulb Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light Pendant UPC: 0077073343310 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HS235RDPC1B50MPT Mini Pendants-Cable - 625604 - Capital Lighting, Inc.
Columbus, OH, USA
HS235RDPC1B50MPT Mini Pendants-Cable
625604
HS235RDPC1B50MPT Mini Pendants-Cable 625604
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 7.25 Length 7.25 Bulb Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light Pendant UPC: 0077073343310 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 7.25
Length 7.25
Bulb
Qty: 1
Wattage: 50
Finish: Polished Chrome
Product Name: One Light Pendant
UPC: 0077073343310
Category: Low-Voltage Pendants
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 625604
Product Name HS235RDPC1B50MPT Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details