Capital Lighting, Inc. HS181MOBZ1B50MPT Mini Pendants-Rod 625410

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.50 Length 6.50 Bulb Qty: 1 Wattage: 50 Finish: Bronze Product Name: One Light Pendant UPC: 0077073343037 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.50 Length 6.50 Bulb Qty: 1 Wattage: 50 Finish: Bronze Product Name: One Light Pendant UPC: 0077073343037 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HS181MOBZ1B50MPT Mini Pendants-Rod - 625410 - Capital Lighting, Inc.
Columbus, OH, USA
HS181MOBZ1B50MPT Mini Pendants-Rod
625410
HS181MOBZ1B50MPT Mini Pendants-Rod 625410
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.50 Length 6.50 Bulb Qty: 1 Wattage: 50 Finish: Bronze Product Name: One Light Pendant UPC: 0077073343037 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 6.50
Length 6.50
Bulb
Qty: 1
Wattage: 50
Finish: Bronze
Product Name: One Light Pendant
UPC: 0077073343037
Category: Low-Voltage Pendants
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 625410
Product Name HS181MOBZ1B50MPT Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details