Capital Lighting, Inc. HS181MOSCLEDMPT Mini Pendants-Rod 625405

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.50 Length 6.50 Bulb Qty: 1 Wattage: 6 Finish: Satin Nickel Product Name: One Light Pendant UPC: 0077073543994 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.50 Length 6.50 Bulb Qty: 1 Wattage: 6 Finish: Satin Nickel Product Name: One Light Pendant UPC: 0077073543994 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HS181MOSCLEDMPT Mini Pendants-Rod - 625405 - Capital Lighting, Inc.
Columbus, OH, USA
HS181MOSCLEDMPT Mini Pendants-Rod
625405
HS181MOSCLEDMPT Mini Pendants-Rod 625405
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.50 Length 6.50 Bulb Qty: 1 Wattage: 6 Finish: Satin Nickel Product Name: One Light Pendant UPC: 0077073543994 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 6.50
Length 6.50
Bulb
Qty: 1
Wattage: 6
Finish: Satin Nickel
Product Name: One Light Pendant
UPC: 0077073543994
Category: Low-Voltage Pendants
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 625405
Product Name HS181MOSCLEDMPT Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details