Capital Lighting, Inc. HS241AMPC1B35MPT Mini Pendants-Cable 625379

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 7.25 Length 7.25 Bulb Qty: 1 Wattage: 35 Finish: Polished Chrome Product Name: One Light Pendant UPC: 0077073079806 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 7.25 Length 7.25 Bulb Qty: 1 Wattage: 35 Finish: Polished Chrome Product Name: One Light Pendant UPC: 0077073079806 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HS241AMPC1B35MPT Mini Pendants-Cable - 625379 - Capital Lighting, Inc.
Columbus, OH, USA
HS241AMPC1B35MPT Mini Pendants-Cable
625379
HS241AMPC1B35MPT Mini Pendants-Cable 625379
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 7.25 Length 7.25 Bulb Qty: 1 Wattage: 35 Finish: Polished Chrome Product Name: One Light Pendant UPC: 0077073079806 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 7.25
Length 7.25
Bulb
Qty: 1
Wattage: 35
Finish: Polished Chrome
Product Name: One Light Pendant
UPC: 0077073079806
Category: Low-Voltage Pendants
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 625379
Product Name HS241AMPC1B35MPT Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details