Capital Lighting, Inc. HS241BUPC1B35MPT Mini Pendants-Cable 625375

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 7.25 Length 7.25 Bulb Qty: 1 Wattage: 35 Finish: Polished Chrome Product Name: One Light Pendant UPC: 0077073079929 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 7.25 Length 7.25 Bulb Qty: 1 Wattage: 35 Finish: Polished Chrome Product Name: One Light Pendant UPC: 0077073079929 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HS241BUPC1B35MPT Mini Pendants-Cable - 625375 - Capital Lighting, Inc.
Columbus, OH, USA
HS241BUPC1B35MPT Mini Pendants-Cable
625375
HS241BUPC1B35MPT Mini Pendants-Cable 625375
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 7.25 Length 7.25 Bulb Qty: 1 Wattage: 35 Finish: Polished Chrome Product Name: One Light Pendant UPC: 0077073079929 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 7.25
Length 7.25
Bulb
Qty: 1
Wattage: 35
Finish: Polished Chrome
Product Name: One Light Pendant
UPC: 0077073079929
Category: Low-Voltage Pendants
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 625375
Product Name HS241BUPC1B35MPT Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details