Capital Lighting, Inc. 1485HE Exterior -Wall Mount 623935

Description
PRODUCT DETAILS / SPECS Height: 7.10 Length 7.10 Extension: 5.4 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Gray Product Name: One Light Outdoor Light UPC: 0077073172095 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 7.10 Length 7.10 Extension: 5.4 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Gray Product Name: One Light Outdoor Light UPC: 0077073172095 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
1485HE Exterior -Wall Mount - 623935 - Capital Lighting, Inc.
Columbus, OH, USA
1485HE Exterior -Wall Mount
623935
1485HE Exterior -Wall Mount 623935
PRODUCT DETAILS / SPECS Height: 7.10 Length 7.10 Extension: 5.4 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Gray Product Name: One Light Outdoor Light UPC: 0077073172095 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 7.10
Length 7.10
Extension: 5.4
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Gray
Product Name: One Light Outdoor Light
UPC: 0077073172095
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 623935
Product Name 1485HE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details