Capital Lighting, Inc. 1490HE Exterior -Wall Mount 623916

Description
PRODUCT DETAILS / SPECS Height: 7.10 Length 7.10 Extension: 5.4 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Black Product Name: One Light Outdoor Light UPC: 0077073172262 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 7.10 Length 7.10 Extension: 5.4 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Black Product Name: One Light Outdoor Light UPC: 0077073172262 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
1490HE Exterior -Wall Mount - 623916 - Capital Lighting, Inc.
Columbus, OH, USA
1490HE Exterior -Wall Mount
623916
1490HE Exterior -Wall Mount 623916
PRODUCT DETAILS / SPECS Height: 7.10 Length 7.10 Extension: 5.4 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Black Product Name: One Light Outdoor Light UPC: 0077073172262 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 7.10
Length 7.10
Extension: 5.4
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Black
Product Name: One Light Outdoor Light
UPC: 0077073172262
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 623916
Product Name 1490HE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details