Capital Lighting, Inc. 1494HE Exterior -Wall Mount 623912

Description
PRODUCT DETAILS / SPECS Height: 7.10 Length 7.10 Extension: 5.4 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Gray Product Name: One Light Outdoor Light UPC: 0077073172378 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 7.10 Length 7.10 Extension: 5.4 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Gray Product Name: One Light Outdoor Light UPC: 0077073172378 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
1494HE Exterior -Wall Mount - 623912 - Capital Lighting, Inc.
Columbus, OH, USA
1494HE Exterior -Wall Mount
623912
1494HE Exterior -Wall Mount 623912
PRODUCT DETAILS / SPECS Height: 7.10 Length 7.10 Extension: 5.4 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Gray Product Name: One Light Outdoor Light UPC: 0077073172378 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 7.10
Length 7.10
Extension: 5.4
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Gray
Product Name: One Light Outdoor Light
UPC: 0077073172378
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 623912
Product Name 1494HE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details