Capital Lighting, Inc. 5120C Exterior -Wall Mt./Flush 623795

Description
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 5.5 Bulb Qty: 1 Wattage: 100 Finish: White Product Name: One Light Outdoor Light UPC: 0077073175317 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 5.5 Bulb Qty: 1 Wattage: 100 Finish: White Product Name: One Light Outdoor Light UPC: 0077073175317 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
5120C Exterior -Wall Mt./Flush - 623795 - Capital Lighting, Inc.
Columbus, OH, USA
5120C Exterior -Wall Mt./Flush
623795
5120C Exterior -Wall Mt./Flush 623795
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 5.5 Bulb Qty: 1 Wattage: 100 Finish: White Product Name: One Light Outdoor Light UPC: 0077073175317 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 6.50
Length 6.50
Extension: 5.5
Bulb
Qty: 1
Wattage: 100
Finish: White
Product Name: One Light Outdoor Light
UPC: 0077073175317
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 623795
Product Name 5120C Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details