Capital Lighting, Inc. 5101C Exterior -Wall Mt./Flush 623791

Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 5 Bulb Type: Incandescent Qty: 1 Wattage: 60 Finish: White Product Name: One Light Outdoor Light UPC: 0077073175171 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 5 Bulb Type: Incandescent Qty: 1 Wattage: 60 Finish: White Product Name: One Light Outdoor Light UPC: 0077073175171 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
5101C Exterior -Wall Mt./Flush - 623791 - Capital Lighting, Inc.
Columbus, OH, USA
5101C Exterior -Wall Mt./Flush
623791
5101C Exterior -Wall Mt./Flush 623791
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 5 Bulb Type: Incandescent Qty: 1 Wattage: 60 Finish: White Product Name: One Light Outdoor Light UPC: 0077073175171 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 8.50
Length 8.50
Extension: 5
Bulb
Type: Incandescent
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Outdoor Light
UPC: 0077073175171
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 623791
Product Name 5101C Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details