Capital Lighting, Inc. 5127C Exterior -Wall Mt./Flush 623774

Description
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 5.5 Bulb Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Light UPC: 0077073175423 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 5.5 Bulb Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Light UPC: 0077073175423 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
5127C Exterior -Wall Mt./Flush - 623774 - Capital Lighting, Inc.
Columbus, OH, USA
5127C Exterior -Wall Mt./Flush
623774
5127C Exterior -Wall Mt./Flush 623774
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 5.5 Bulb Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Light UPC: 0077073175423 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 6.50
Length 6.50
Extension: 5.5
Bulb
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Outdoor Light
UPC: 0077073175423
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 623774
Product Name 5127C Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details