Capital Lighting, Inc. 5137C-SI Exterior -Wall Mt./Flush 623772

Description
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 5.5 Bulb Type: Incandescent Qty: 1 Wattage: 100 Finish: Silver Product Name: One Light Outdoor Light UPC: 0077073175591 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 5.5 Bulb Type: Incandescent Qty: 1 Wattage: 100 Finish: Silver Product Name: One Light Outdoor Light UPC: 0077073175591 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
5137C-SI Exterior -Wall Mt./Flush - 623772 - Capital Lighting, Inc.
Columbus, OH, USA
5137C-SI Exterior -Wall Mt./Flush
623772
5137C-SI Exterior -Wall Mt./Flush 623772
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 5.5 Bulb Type: Incandescent Qty: 1 Wattage: 100 Finish: Silver Product Name: One Light Outdoor Light UPC: 0077073175591 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 6.50
Length 6.50
Extension: 5.5
Bulb
Type: Incandescent
Qty: 1
Wattage: 100
Finish: Silver
Product Name: One Light Outdoor Light
UPC: 0077073175591
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 623772
Product Name 5137C-SI Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details