Capital Lighting, Inc. 5245CHE Exterior -Wall Mt./Flush 623719

Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 5.75 Bulb Qty: 1 Wattage: 42 Finish: Black Product Name: One Light Outdoor Light UPC: 0077073176826 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 5.75 Bulb Qty: 1 Wattage: 42 Finish: Black Product Name: One Light Outdoor Light UPC: 0077073176826 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
5245CHE Exterior -Wall Mt./Flush - 623719 - Capital Lighting, Inc.
Columbus, OH, USA
5245CHE Exterior -Wall Mt./Flush
623719
5245CHE Exterior -Wall Mt./Flush 623719
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 5.75 Bulb Qty: 1 Wattage: 42 Finish: Black Product Name: One Light Outdoor Light UPC: 0077073176826 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 10.00
Length 10.00
Extension: 5.75
Bulb
Qty: 1
Wattage: 42
Finish: Black
Product Name: One Light Outdoor Light
UPC: 0077073176826
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 623719
Product Name 5245CHE Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details