Capital Lighting, Inc. 5754HE Exterior -Wall Mt./Flush 623718

Description
PRODUCT DETAILS / SPECS Height: 9.80 Length 9.80 Extension: 4.8 Bulb Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Outdoor Light UPC: 0077073177762 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 9.80 Length 9.80 Extension: 4.8 Bulb Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Outdoor Light UPC: 0077073177762 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
5754HE Exterior -Wall Mt./Flush - 623718 - Capital Lighting, Inc.
Columbus, OH, USA
5754HE Exterior -Wall Mt./Flush
623718
5754HE Exterior -Wall Mt./Flush 623718
PRODUCT DETAILS / SPECS Height: 9.80 Length 9.80 Extension: 4.8 Bulb Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Outdoor Light UPC: 0077073177762 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 9.80
Length 9.80
Extension: 4.8
Bulb
Qty: 1
Wattage: 13
Finish: Black
Product Name: One Light Outdoor Light
UPC: 0077073177762
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 623718
Product Name 5754HE Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details