Capital Lighting, Inc. 5717HE Exterior -Wall Mt./Flush 623716

Description
PRODUCT DETAILS / SPECS Height: 6.20 Length 6.20 Extension: 4.8 Bulb Qty: 1 Wattage: 13 Finish: White Product Name: One Light Outdoor Light UPC: 0077073424446 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 6.20 Length 6.20 Extension: 4.8 Bulb Qty: 1 Wattage: 13 Finish: White Product Name: One Light Outdoor Light UPC: 0077073424446 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
5717HE Exterior -Wall Mt./Flush - 623716 - Capital Lighting, Inc.
Columbus, OH, USA
5717HE Exterior -Wall Mt./Flush
623716
5717HE Exterior -Wall Mt./Flush 623716
PRODUCT DETAILS / SPECS Height: 6.20 Length 6.20 Extension: 4.8 Bulb Qty: 1 Wattage: 13 Finish: White Product Name: One Light Outdoor Light UPC: 0077073424446 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 6.20
Length 6.20
Extension: 4.8
Bulb
Qty: 1
Wattage: 13
Finish: White
Product Name: One Light Outdoor Light
UPC: 0077073424446
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 623716
Product Name 5717HE Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details