Capital Lighting, Inc. 6C33OYA26Q1S Exterior -Wall Mt./Flush 623617

Description
PRODUCT DETAILS / SPECS Height: 13.75 Length 13.75 Extension: 6 Bulb Qty: 1 Wattage: 26 Finish: Bronze Product Name: One Light Outdoor Light UPC: 0077073758244 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 13.75 Length 13.75 Extension: 6 Bulb Qty: 1 Wattage: 26 Finish: Bronze Product Name: One Light Outdoor Light UPC: 0077073758244 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
6C33OYA26Q1S Exterior -Wall Mt./Flush - 623617 - Capital Lighting, Inc.
Columbus, OH, USA
6C33OYA26Q1S Exterior -Wall Mt./Flush
623617
6C33OYA26Q1S Exterior -Wall Mt./Flush 623617
PRODUCT DETAILS / SPECS Height: 13.75 Length 13.75 Extension: 6 Bulb Qty: 1 Wattage: 26 Finish: Bronze Product Name: One Light Outdoor Light UPC: 0077073758244 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 13.75
Length 13.75
Extension: 6
Bulb
Qty: 1
Wattage: 26
Finish: Bronze
Product Name: One Light Outdoor Light
UPC: 0077073758244
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 623617
Product Name 6C33OYA26Q1S Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details