Capital Lighting, Inc. 6033OYW2263S Exterior -Wall Mt./Flush 623405

Description
PRODUCT DETAILS / SPECS Height: 13.75 Length 13.75 Extension: 6 Bulb Type: Fluorescent Qty: 2 Wattage: 52 Finish: White Product Name: Two Light Outdoor Fixture Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 13.75 Length 13.75 Extension: 6 Bulb Type: Fluorescent Qty: 2 Wattage: 52 Finish: White Product Name: Two Light Outdoor Fixture Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
6033OYW2263S Exterior -Wall Mt./Flush - 623405 - Capital Lighting, Inc.
Columbus, OH, USA
6033OYW2263S Exterior -Wall Mt./Flush
623405
6033OYW2263S Exterior -Wall Mt./Flush 623405
PRODUCT DETAILS / SPECS Height: 13.75 Length 13.75 Extension: 6 Bulb Type: Fluorescent Qty: 2 Wattage: 52 Finish: White Product Name: Two Light Outdoor Fixture Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 13.75
Length 13.75
Extension: 6
Bulb
Type: Fluorescent
Qty: 2
Wattage: 52
Finish: White
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 623405
Product Name 6033OYW2263S Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details