Capital Lighting, Inc. 8532HE Exterior -Wall Mt./Flush 623236

Description
PRODUCT DETAILS / SPECS Height: 4.88 Length 4.88 Extension: 6.38 Bulb Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Outdoor Light UPC: 0077073184067 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 4.88 Length 4.88 Extension: 6.38 Bulb Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Outdoor Light UPC: 0077073184067 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
8532HE Exterior -Wall Mt./Flush - 623236 - Capital Lighting, Inc.
Columbus, OH, USA
8532HE Exterior -Wall Mt./Flush
623236
8532HE Exterior -Wall Mt./Flush 623236
PRODUCT DETAILS / SPECS Height: 4.88 Length 4.88 Extension: 6.38 Bulb Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Outdoor Light UPC: 0077073184067 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 4.88
Length 4.88
Extension: 6.38
Bulb
Qty: 1
Wattage: 13
Finish: Black
Product Name: One Light Outdoor Light
UPC: 0077073184067
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 623236
Product Name 8532HE Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details