Capital Lighting, Inc. 7C33OYB26Q1T Exterior -Wall Mt./Flush 623182

Description
PRODUCT DETAILS / SPECS Height: 13.75 Length 13.75 Extension: 6 Bulb Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Light UPC: 0077073792361 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 13.75 Length 13.75 Extension: 6 Bulb Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Light UPC: 0077073792361 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
7C33OYB26Q1T Exterior -Wall Mt./Flush - 623182 - Capital Lighting, Inc.
Columbus, OH, USA
7C33OYB26Q1T Exterior -Wall Mt./Flush
623182
7C33OYB26Q1T Exterior -Wall Mt./Flush 623182
PRODUCT DETAILS / SPECS Height: 13.75 Length 13.75 Extension: 6 Bulb Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Light UPC: 0077073792361 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 13.75
Length 13.75
Extension: 6
Bulb
Qty: 1
Wattage: 26
Finish: Black
Product Name: One Light Outdoor Light
UPC: 0077073792361
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 623182
Product Name 7C33OYB26Q1T Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details