Capital Lighting, Inc. 7C33OYS26AT Exterior -Wall Mt./Flush 623098

Description
PRODUCT DETAILS / SPECS Height: 13.75 Length 13.75 Extension: 6 Bulb Qty: 2 Wattage: 120 Finish: Silver Product Name: Two Light Outdoor Fixture Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 13.75 Length 13.75 Extension: 6 Bulb Qty: 2 Wattage: 120 Finish: Silver Product Name: Two Light Outdoor Fixture Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
7C33OYS26AT Exterior -Wall Mt./Flush - 623098 - Capital Lighting, Inc.
Columbus, OH, USA
7C33OYS26AT Exterior -Wall Mt./Flush
623098
7C33OYS26AT Exterior -Wall Mt./Flush 623098
PRODUCT DETAILS / SPECS Height: 13.75 Length 13.75 Extension: 6 Bulb Qty: 2 Wattage: 120 Finish: Silver Product Name: Two Light Outdoor Fixture Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 13.75
Length 13.75
Extension: 6
Bulb
Qty: 2
Wattage: 120
Finish: Silver
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 623098
Product Name 7C33OYS26AT Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details