Capital Lighting, Inc. 7V33OPA2261S Exterior -Wall Mt./Flush 623069

Description
PRODUCT DETAILS / SPECS Height: 13.75 Length 13.75 Extension: 6 Bulb Qty: 2 Wattage: 52 Finish: Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 13.75 Length 13.75 Extension: 6 Bulb Qty: 2 Wattage: 52 Finish: Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
7V33OPA2261S Exterior -Wall Mt./Flush - 623069 - Capital Lighting, Inc.
Columbus, OH, USA
7V33OPA2261S Exterior -Wall Mt./Flush
623069
7V33OPA2261S Exterior -Wall Mt./Flush 623069
PRODUCT DETAILS / SPECS Height: 13.75 Length 13.75 Extension: 6 Bulb Qty: 2 Wattage: 52 Finish: Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 13.75
Length 13.75
Extension: 6
Bulb
Qty: 2
Wattage: 52
Finish: Bronze
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 623069
Product Name 7V33OPA2261S Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details