Capital Lighting, Inc. HS159ABSC1A50MPT Mini Pendants-Cable 622859

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Length 5.00 Bulb Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Pendant UPC: 0077073238951 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Length 5.00 Bulb Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Pendant UPC: 0077073238951 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HS159ABSC1A50MPT Mini Pendants-Cable - 622859 - Capital Lighting, Inc.
Columbus, OH, USA
HS159ABSC1A50MPT Mini Pendants-Cable
622859
HS159ABSC1A50MPT Mini Pendants-Cable 622859
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Length 5.00 Bulb Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Pendant UPC: 0077073238951 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.00
Length 5.00
Bulb
Qty: 1
Wattage: 50
Finish: Satin Nickel
Product Name: One Light Pendant
UPC: 0077073238951
Category: Low-Voltage Pendants
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 622859
Product Name HS159ABSC1A50MPT Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details