Capital Lighting, Inc. HS159CRPC1A50MPT Mini Pendants-Cable 622853

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Length 5.00 Bulb Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light Pendant UPC: 0077073338170 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Length 5.00 Bulb Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light Pendant UPC: 0077073338170 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HS159CRPC1A50MPT Mini Pendants-Cable - 622853 - Capital Lighting, Inc.
Columbus, OH, USA
HS159CRPC1A50MPT Mini Pendants-Cable
622853
HS159CRPC1A50MPT Mini Pendants-Cable 622853
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Length 5.00 Bulb Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light Pendant UPC: 0077073338170 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.00
Length 5.00
Bulb
Qty: 1
Wattage: 50
Finish: Polished Chrome
Product Name: One Light Pendant
UPC: 0077073338170
Category: Low-Voltage Pendants
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 622853
Product Name HS159CRPC1A50MPT Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details