Capital Lighting, Inc. 6891-84 Sconces-Pocket 621683

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 4.25 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 4.25 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel

Suppliers

Company
Product
Description
Supplier Links
6891-84 Sconces-Pocket - 621683 - Capital Lighting, Inc.
Columbus, OH, USA
6891-84 Sconces-Pocket
621683
6891-84 Sconces-Pocket 621683
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 4.25 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 4.25
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 621683
Product Name 6891-84 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details