Capital Lighting, Inc. 6892-84 Bathroom Fixtures-Two Lights 621681

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 5.25 Extension: 4.5 Bulb Type: T4 Qty: 2 Wattage: 75 Finish: Brushed Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 5.25 Extension: 4.5 Bulb Type: T4 Qty: 2 Wattage: 75 Finish: Brushed Nickel

Suppliers

Company
Product
Description
Supplier Links
6892-84 Bathroom Fixtures-Two Lights - 621681 - Capital Lighting, Inc.
Columbus, OH, USA
6892-84 Bathroom Fixtures-Two Lights
621681
6892-84 Bathroom Fixtures-Two Lights 621681
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 5.25 Extension: 4.5 Bulb Type: T4 Qty: 2 Wattage: 75 Finish: Brushed Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 5.25
Extension: 4.5
Bulb
Type: T4
Qty: 2
Wattage: 75
Finish: Brushed Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 621681
Product Name 6892-84 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details