Capital Lighting, Inc. 6893-84 Bathroom Fixtures-Three Lights 621680

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 5.25 Extension: 4.5 Bulb Type: T4 Qty: 3 Wattage: 75 Finish: Brushed Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 5.25 Extension: 4.5 Bulb Type: T4 Qty: 3 Wattage: 75 Finish: Brushed Nickel

Suppliers

Company
Product
Description
Supplier Links
6893-84 Bathroom Fixtures-Three Lights - 621680 - Capital Lighting, Inc.
Columbus, OH, USA
6893-84 Bathroom Fixtures-Three Lights
621680
6893-84 Bathroom Fixtures-Three Lights 621680
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 5.25 Extension: 4.5 Bulb Type: T4 Qty: 3 Wattage: 75 Finish: Brushed Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 5.25
Extension: 4.5
Bulb
Type: T4
Qty: 3
Wattage: 75
Finish: Brushed Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 621680
Product Name 6893-84 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details