Capital Lighting, Inc. HBTWNTBFRBZ1B20MRL Sconces-Double Candle 620078

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.45 Height: 6.25 Length 6.25 Bulb Qty: 1 Wattage: 40 Finish: Bronze Product Name: One Light Head UPC: 0077073568799 Category: Low-Voltage Heads Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.45 Height: 6.25 Length 6.25 Bulb Qty: 1 Wattage: 40 Finish: Bronze Product Name: One Light Head UPC: 0077073568799 Category: Low-Voltage Heads Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HBTWNTBFRBZ1B20MRL Sconces-Double Candle - 620078 - Capital Lighting, Inc.
Columbus, OH, USA
HBTWNTBFRBZ1B20MRL Sconces-Double Candle
620078
HBTWNTBFRBZ1B20MRL Sconces-Double Candle 620078
PRODUCT DETAILS / SPECS Width/Dia: 2.45 Height: 6.25 Length 6.25 Bulb Qty: 1 Wattage: 40 Finish: Bronze Product Name: One Light Head UPC: 0077073568799 Category: Low-Voltage Heads Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 2.45
Height: 6.25
Length 6.25
Bulb
Qty: 1
Wattage: 40
Finish: Bronze
Product Name: One Light Head
UPC: 0077073568799
Category: Low-Voltage Heads
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 620078
Product Name HBTWNTBFRBZ1B20MRL Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details