Capital Lighting, Inc. HBTWNTBFRBZ1B10MRL Sconces-Double Candle 620075

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.45 Height: 6.25 Length 6.25 Bulb Qty: 1 Wattage: 20 Finish: Bronze Product Name: One Light Head UPC: 0077073568782 Category: Low-Voltage Heads Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.45 Height: 6.25 Length 6.25 Bulb Qty: 1 Wattage: 20 Finish: Bronze Product Name: One Light Head UPC: 0077073568782 Category: Low-Voltage Heads Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HBTWNTBFRBZ1B10MRL Sconces-Double Candle - 620075 - Capital Lighting, Inc.
Columbus, OH, USA
HBTWNTBFRBZ1B10MRL Sconces-Double Candle
620075
HBTWNTBFRBZ1B10MRL Sconces-Double Candle 620075
PRODUCT DETAILS / SPECS Width/Dia: 2.45 Height: 6.25 Length 6.25 Bulb Qty: 1 Wattage: 20 Finish: Bronze Product Name: One Light Head UPC: 0077073568782 Category: Low-Voltage Heads Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 2.45
Height: 6.25
Length 6.25
Bulb
Qty: 1
Wattage: 20
Finish: Bronze
Product Name: One Light Head
UPC: 0077073568782
Category: Low-Voltage Heads
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 620075
Product Name HBTWNTBFRBZ1B10MRL Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details