Capital Lighting, Inc. HBTWNTBFRSC1B10MRL Sconces-Double Candle 620049

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.45 Height: 6.25 Length 6.25 Bulb Qty: 1 Wattage: 20 Finish: Satin Nickel Product Name: One Light Head UPC: 0077073568805 Category: Low-Voltage Heads Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.45 Height: 6.25 Length 6.25 Bulb Qty: 1 Wattage: 20 Finish: Satin Nickel Product Name: One Light Head UPC: 0077073568805 Category: Low-Voltage Heads Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HBTWNTBFRSC1B10MRL Sconces-Double Candle - 620049 - Capital Lighting, Inc.
Columbus, OH, USA
HBTWNTBFRSC1B10MRL Sconces-Double Candle
620049
HBTWNTBFRSC1B10MRL Sconces-Double Candle 620049
PRODUCT DETAILS / SPECS Width/Dia: 2.45 Height: 6.25 Length 6.25 Bulb Qty: 1 Wattage: 20 Finish: Satin Nickel Product Name: One Light Head UPC: 0077073568805 Category: Low-Voltage Heads Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 2.45
Height: 6.25
Length 6.25
Bulb
Qty: 1
Wattage: 20
Finish: Satin Nickel
Product Name: One Light Head
UPC: 0077073568805
Category: Low-Voltage Heads
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 620049
Product Name HBTWNTBFRSC1B10MRL Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details