Capital Lighting, Inc. 4051/1 Lamps-Table Lamps 619993

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Bulb Type: 1 Qty: 1 Wattage: 60 Finish: Antique White Weight: 6 Product Name: One Light Table Lamp UPC: 748119405117 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Bulb Type: 1 Qty: 1 Wattage: 60 Finish: Antique White Weight: 6 Product Name: One Light Table Lamp UPC: 748119405117 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
4051/1 Lamps-Table Lamps - 619993 - Capital Lighting, Inc.
Columbus, OH, USA
4051/1 Lamps-Table Lamps
619993
4051/1 Lamps-Table Lamps 619993
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Bulb Type: 1 Qty: 1 Wattage: 60 Finish: Antique White Weight: 6 Product Name: One Light Table Lamp UPC: 748119405117 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 28.00
Bulb
Type: 1
Qty: 1
Wattage: 60
Finish: Antique White
Weight: 6
Product Name: One Light Table Lamp
UPC: 748119405117
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 619993
Product Name 4051/1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details