Capital Lighting, Inc. 26433 Lamps-Table Lamps 619885

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 37.00 Length 37.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: White Weight: 19 Product Name: One Light Table Lamp UPC: 792977264331 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 37.00 Length 37.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: White Weight: 19 Product Name: One Light Table Lamp UPC: 792977264331 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26433 Lamps-Table Lamps - 619885 - Capital Lighting, Inc.
Columbus, OH, USA
26433 Lamps-Table Lamps
619885
26433 Lamps-Table Lamps 619885
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 37.00 Length 37.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: White Weight: 19 Product Name: One Light Table Lamp UPC: 792977264331 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 37.00
Length 37.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: White
Weight: 19
Product Name: One Light Table Lamp
UPC: 792977264331
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 619885
Product Name 26433 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details