Capital Lighting, Inc. 26432-1 Lamps-Table Lamps 619882

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.25 Length 28.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 18 Product Name: Two Light Table Lamp UPC: 792977264324 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.25 Length 28.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 18 Product Name: Two Light Table Lamp UPC: 792977264324 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26432-1 Lamps-Table Lamps - 619882 - Capital Lighting, Inc.
Columbus, OH, USA
26432-1 Lamps-Table Lamps
619882
26432-1 Lamps-Table Lamps 619882
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.25 Length 28.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 18 Product Name: Two Light Table Lamp UPC: 792977264324 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.25
Length 28.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 18
Product Name: Two Light Table Lamp
UPC: 792977264324
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 619882
Product Name 26432-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details