Capital Lighting, Inc. B2010CI Exterior -Wall Mt./Flush 619300

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 15.00 Extension: 5.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Colonial Iron Product Name: Two Light Pocket Lantern UPC: 782042930292 Category: Exterior Top to outlet: 10.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 15.00 Extension: 5.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Colonial Iron Product Name: Two Light Pocket Lantern UPC: 782042930292 Category: Exterior Top to outlet: 10.00

Suppliers

Company
Product
Description
Supplier Links
B2010CI Exterior -Wall Mt./Flush - 619300 - Capital Lighting, Inc.
Columbus, OH, USA
B2010CI Exterior -Wall Mt./Flush
619300
B2010CI Exterior -Wall Mt./Flush 619300
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 15.00 Extension: 5.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Colonial Iron Product Name: Two Light Pocket Lantern UPC: 782042930292 Category: Exterior Top to outlet: 10.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 15.00
Extension: 5.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Colonial Iron
Product Name: Two Light Pocket Lantern
UPC: 782042930292
Category: Exterior
Top to outlet: 10.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 619300
Product Name B2010CI Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details