Capital Lighting, Inc. 1909MT-LED Exterior -Wall Mt./Flush 618993

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.50 Bulb Qty: 1 Wattage: 2 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.50 Bulb Qty: 1 Wattage: 2 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.25

Suppliers

Company
Product
Description
Supplier Links
1909MT-LED Exterior -Wall Mt./Flush - 618993 - Capital Lighting, Inc.
Columbus, OH, USA
1909MT-LED Exterior -Wall Mt./Flush
618993
1909MT-LED Exterior -Wall Mt./Flush 618993
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.50 Bulb Qty: 1 Wattage: 2 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.25

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 20.50
Bulb
Qty: 1
Wattage: 2
Finish: Metro Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 10.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618993
Product Name 1909MT-LED Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details