Capital Lighting, Inc. 4662BR Island/Pool Table-2 Light Bar 618988

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.25 Height: 26.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Bronze Product Name: Two Light Chandelier Category: Chandelier Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.25 Height: 26.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Bronze Product Name: Two Light Chandelier Category: Chandelier Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4662BR Island/Pool Table-2 Light Bar - 618988 - Capital Lighting, Inc.
Columbus, OH, USA
4662BR Island/Pool Table-2 Light Bar
618988
4662BR Island/Pool Table-2 Light Bar 618988
PRODUCT DETAILS / SPECS Width/Dia: 44.25 Height: 26.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Bronze Product Name: Two Light Chandelier Category: Chandelier Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 44.25
Height: 26.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Bronze
Product Name: Two Light Chandelier
Category: Chandelier
Glass: Light Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618988
Product Name 4662BR Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details