Capital Lighting, Inc. 4656BR Mid. Chandeliers-Glass Up 618983

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4656BR Mid. Chandeliers-Glass Up - 618983 - Capital Lighting, Inc.
Columbus, OH, USA
4656BR Mid. Chandeliers-Glass Up
618983
4656BR Mid. Chandeliers-Glass Up 618983
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 29.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Brushed Bronze
Product Name: Six Light Chandelier
Category: Chandelier
Glass: Light Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618983
Product Name 4656BR Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details