Capital Lighting, Inc. 4660BR Semi-Flush Mts.-Bowl Style 618982

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Bronze Product Name: Two Light Foyer Fixture Category: Foyer Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Bronze Product Name: Two Light Foyer Fixture Category: Foyer Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia

Suppliers

Company
Product
Description
Supplier Links
4660BR Semi-Flush Mts.-Bowl Style - 618982 - Capital Lighting, Inc.
Columbus, OH, USA
4660BR Semi-Flush Mts.-Bowl Style
618982
4660BR Semi-Flush Mts.-Bowl Style 618982
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Bronze Product Name: Two Light Foyer Fixture Category: Foyer Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Brushed Bronze
Product Name: Two Light Foyer Fixture
Category: Foyer
Glass: Light Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618982
Product Name 4660BR Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details