Capital Lighting, Inc. 4659BR Large Chandeliers-Glass Shade 618980

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 48.50 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: Brushed Bronze Product Name: 18 Light Chandelier Category: Chandelier Glass: Light Amber Seedy Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 48.50 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: Brushed Bronze Product Name: 18 Light Chandelier Category: Chandelier Glass: Light Amber Seedy Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4659BR Large Chandeliers-Glass Shade - 618980 - Capital Lighting, Inc.
Columbus, OH, USA
4659BR Large Chandeliers-Glass Shade
618980
4659BR Large Chandeliers-Glass Shade 618980
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 48.50 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: Brushed Bronze Product Name: 18 Light Chandelier Category: Chandelier Glass: Light Amber Seedy Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 48.50
Bulb
Type: Medium
Qty: 18
Wattage: 60
Finish: Brushed Bronze
Product Name: 18 Light Chandelier
Category: Chandelier
Glass: Light Amber Seedy
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618980
Product Name 4659BR Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details