Capital Lighting, Inc. 2004OZ-DS Exterior -Wall Mount 618978

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Honey Art Shipped Via: Parcel Top to outlet: 7.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Honey Art Shipped Via: Parcel Top to outlet: 7.50

Suppliers

Company
Product
Description
Supplier Links
2004OZ-DS Exterior -Wall Mount - 618978 - Capital Lighting, Inc.
Columbus, OH, USA
2004OZ-DS Exterior -Wall Mount
618978
2004OZ-DS Exterior -Wall Mount 618978
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Honey Art Shipped Via: Parcel Top to outlet: 7.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.75
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Honey Art
Shipped Via: Parcel
Top to outlet: 7.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618978
Product Name 2004OZ-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details