Capital Lighting, Inc. 2004OZ Exterior -Wall Mount 618975

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Honey Art Shipped Via: Parcel Top to outlet: 7.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Honey Art Shipped Via: Parcel Top to outlet: 7.50

Suppliers

Company
Product
Description
Supplier Links
2004OZ Exterior -Wall Mount - 618975 - Capital Lighting, Inc.
Columbus, OH, USA
2004OZ Exterior -Wall Mount
618975
2004OZ Exterior -Wall Mount 618975
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Honey Art Shipped Via: Parcel Top to outlet: 7.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.75
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Honey Art
Shipped Via: Parcel
Top to outlet: 7.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618975
Product Name 2004OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details