Capital Lighting, Inc. 2240RB Exterior -Wall Mount 618964

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.00 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Regency Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Hand-Crafted Copper Foil Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 9.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.00 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Regency Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Hand-Crafted Copper Foil Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 9.75

Suppliers

Company
Product
Description
Supplier Links
2240RB Exterior -Wall Mount - 618964 - Capital Lighting, Inc.
Columbus, OH, USA
2240RB Exterior -Wall Mount
618964
2240RB Exterior -Wall Mount 618964
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.00 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Regency Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Hand-Crafted Copper Foil Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 9.75

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 17.00
Extension: 11
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Regency Bronze
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Glass: Hand-Crafted Copper Foil Art
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 9.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618964
Product Name 2240RB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details